O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-60-530

Description
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
Datasheet
Description
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-60-530 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-60-530
Through Wall/Floor Sealing Assembly and Fitting FSK-60-530
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSK MODEL
  • CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL
  • 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER
  • WATER TIGHT
  • 5 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 6
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-60-530
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249648 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details