O-Z/Gedney Through Wall/Floor Sealing Assembly FSK-263-45

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly - FSK-263-45 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly
FSK-263-45
Through Wall/Floor Sealing Assembly FSK-263-45
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER
  • 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE
  • WATER TIGHT
  • 4-3/8 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-263-45
Product Name Through Wall/Floor Sealing Assembly
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG601083R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Industrial Straight-Through Cable Gland - 5211129 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details