O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-10-68

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.5 INCH (COPPER TUBE) OUTER DIAMETER 3/8 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.5 INCH (COPPER TUBE) OUTER DIAMETER 3/8 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-10-68 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-10-68
Through Wall/Floor Sealing Assembly and Fitting FSK-10-68
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.5 INCH (COPPER TUBE) OUTER DIAMETER 3/8 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 0.5 INCH (COPPER TUBE) OUTER DIAMETER
  • 3/8 INCH (COPPER TUBE) TRADE SIZE
  • WATER TIGHT
  • 3-3/4 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 2
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-10-68
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Black Plastic M20x1.5 Vent Cable Gland - MIV-CA20B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details