O-Z/Gedney Cable Gland, Iron, 3/4, Red; Thread Size Imperial Oz Gedney SR-75-250

Description
CABLE GLAND, IRON, 3/4", RED; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4
Description
CABLE GLAND, IRON, 3/4", RED; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 3/4, Red; Thread Size Imperial Oz Gedney - 92F7826 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 3/4, Red; Thread Size Imperial Oz Gedney
92F7826
Cable Gland, Iron, 3/4, Red; Thread Size Imperial Oz Gedney 92F7826
CABLE GLAND, IRON, 3/4", RED; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4

CABLE GLAND, IRON, 3/4", RED; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7826
Product Name Cable Gland, Iron, 3/4, Red; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 2705193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.1575 to 0.3740 inch (4 to 9.5 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers