O-Z/Gedney Through Wall/Floor Sealing Assembly FSK-450-55

Description
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet
Description
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly - FSK-450-55 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly
FSK-450-55
Through Wall/Floor Sealing Assembly FSK-450-55
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
  • ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER
  • 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE
  • WATERTIGHT
  • 4-5/8 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-450-55
Product Name Through Wall/Floor Sealing Assembly
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Gland/clamp, Nylon, M20, 14Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 26M6277 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Standard Straight-Through Cable Gland - 4224326 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details