O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-60-663

Description
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
Datasheet
Description
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-60-663 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-60-663
Through Wall/Floor Sealing Assembly and Fitting WSK-60-663
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSK MODEL
  • CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL
  • 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER
  • 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 10 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 6
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-60-663
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248654 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details