O-Z/Gedney Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney SR-50-250

Description
CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:Not Rated; Product Range:
Datasheet
Description
CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:Not Rated; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney - 92F7823 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney
92F7823
Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney 92F7823
CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:Not Rated; Product Range:

CABLE GLAND, IRON, 1/2", RED; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:3.962mm; Cable Diameter Max:6.35mm; Cable Gland Material:Iron; Gland Colour:Red; IP / NEMA Rating:Not Rated; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7823
Product Name Cable Gland, Iron, 1/2, Red; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248665 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details