O-Z/Gedney Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney SR-950-375

Description
CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4
Description
CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney - 92F7831 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney
92F7831
Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney 92F7831
CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

CABLE GLAND, IRON, 1/2", WHITE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:9.525mm; Cable Gland Material:Iron; Gland Colour:White; IP / NEMA Rating:NEMA 4

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F7831
Product Name Cable Gland, Iron, 1/2, White; Thread Size Imperial Oz Gedney
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2101318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details