O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting FSK-30-263

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - FSK-30-263 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
FSK-30-263
Through Wall/Floor Sealing Assembly and Fitting FSK-30-263
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER
  • 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE
  • WATER TIGHT
  • 4-3/8 TO 14 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 4
  • FSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number FSK-30-263
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2084378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details