O-Z/Gedney Through Wall/Floor Sealing Assembly and Fitting WSK-20-250

Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.375 INCH (CONDUIT/STEEL PIPE/COPPER TUBE), 2.5 INCH (CAST IRON PIPE) OUTER DIAMETER 2 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE), 2-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSK MODEL
Datasheet
Description
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.375 INCH (CONDUIT/STEEL PIPE/COPPER TUBE), 2.5 INCH (CAST IRON PIPE) OUTER DIAMETER 2 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE), 2-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Wall/Floor Sealing Assembly and Fitting - WSK-20-250 - O-Z/Gedney
St. Louis, MO, USA
Through Wall/Floor Sealing Assembly and Fitting
WSK-20-250
Through Wall/Floor Sealing Assembly and Fitting WSK-20-250
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.375 INCH (CONDUIT/STEEL PIPE/COPPER TUBE), 2.5 INCH (CAST IRON PIPE) OUTER DIAMETER 2 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE), 2-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSK MODEL
  • EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL
  • 2.375 INCH (CONDUIT/STEEL PIPE/COPPER TUBE), 2.5 INCH (CAST IRON PIPE) OUTER DIAMETER
  • 2 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE), 2-1/4 INCH (COPPER TUBE) TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • 8-3/8 TO 16 INCH WALL THICKNESS
  • NUMBER OF CLAMP SCREW 3
  • WSK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Sealing Glands
Product Number WSK-20-250
Product Name Through Wall/Floor Sealing Assembly and Fitting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG601027R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details