TPI Corporation Thermostat D2025H10DA

Description
LINE VOLTAGE THERMOSTAT TYPE WHITE COLOR UL, CSA APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 2-POLE SWITCH TYPE 2000 MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE WHITE COLOR UL, CSA APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 2-POLE SWITCH TYPE 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - D2025H10DA - TPI Corporation
Gray, TN, USA
Thermostat
D2025H10DA
Thermostat D2025H10DA
LINE VOLTAGE THERMOSTAT TYPE WHITE COLOR UL, CSA APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 2-POLE SWITCH TYPE 2000 MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • WHITE COLOR
  • UL, CSA APPROVAL
  • 277 VAC VOLTAGE RATING
  • 25 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 2-POLE SWITCH TYPE
  • 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number D2025H10DA
Product Name Thermostat
Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002T -  - VICFUSE
Specs
Voltage 32 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - 7431290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 32 F (0.0 C)
View Details