TPI Corporation Baseboard Convection Heater Thermostat Kit 3900T1

Description
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE
Datasheet
Description
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater Thermostat Kit - 3900T1 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater Thermostat Kit
3900T1
Baseboard Convection Heater Thermostat Kit 3900T1
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE
  • WHITE COLOR
  • 120/240/277 V VOLTAGE RATING
  • 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING
  • 0 TO 110 DEG F TEMPERATURE RATING
  • 1-POLE CONTROL TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number 3900T1
Product Name Baseboard Convection Heater Thermostat Kit
Set Point Range 0.0 to 110 F (-17.78 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details