TPI Corporation Thermostat ETD5STS

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPDT SWITCH TYPE INCLUDES THERMOMETER ETD MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPDT SWITCH TYPE INCLUDES THERMOMETER ETD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - ETD5STS - TPI Corporation
Gray, TN, USA
Thermostat
ETD5STS
Thermostat ETD5STS
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPDT SWITCH TYPE INCLUDES THERMOMETER ETD MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING
  • SPDT SWITCH TYPE
  • INCLUDES THERMOMETER
  • ETD MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number ETD5STS
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Thermostats - B-1009N -  - VICFUSE
Specs
Voltage 12 volts
View Details
Thermostats - 2651571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 14 F (-10 C)
View Details
Thermostat - 19166130 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 250 volts
View Details