TPI Corporation Thermostat RK120EAA

Description
LOW VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
Datasheet
Description
LOW VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - RK120EAA - TPI Corporation
Gray, TN, USA
Thermostat
RK120EAA
Thermostat RK120EAA
LOW VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
  • LOW VOLTAGE THERMOSTAT TYPE
  • SHADOW WHITE COLOR
  • CUL APPROVAL
  • 24 VAC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • SQUARE COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • ROHS COMPLIANT
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number RK120EAA
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Thermostat REX 011 - 01185.1-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 77 F (25 C)
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details