TPI Corporation Thermostat KT110

Description
UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL CONNECTION WIRE LEADS KT MODEL
Datasheet
Description
UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL CONNECTION WIRE LEADS KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - KT110 - TPI Corporation
Gray, TN, USA
Thermostat
KT110
Thermostat KT110
UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL CONNECTION WIRE LEADS KT MODEL
  • UL, CSA APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • -10 TO 100 DEG F TEMPERATURE RATING
  • SPST SWITCH TYPE
  • ROHS COMPLIANT
  • CASE MATERIAL RUGGED STEEL
  • CONNECTION WIRE LEADS
  • KT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number KT110
Product Name Thermostat
Set Point Range -10 to 100 F (-23.33 to 37.78 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details