TPI Corporation Thermostat KT121

Description
UL, CSA APPROVAL 125 VAC VOLTAGE RATING 13 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL CONNECTION 6 FT CORD/PLUG KT MODEL
Datasheet
Description
UL, CSA APPROVAL 125 VAC VOLTAGE RATING 13 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL CONNECTION 6 FT CORD/PLUG KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - KT121 - TPI Corporation
Gray, TN, USA
Thermostat
KT121
Thermostat KT121
UL, CSA APPROVAL 125 VAC VOLTAGE RATING 13 AMPERE CURRENT RATING RECTANGULAR COVER TYPE -10 TO 100 DEG F TEMPERATURE RATING SPST SWITCH TYPE ROHS COMPLIANT CASE MATERIAL RUGGED STEEL CONNECTION 6 FT CORD/PLUG KT MODEL
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • -10 TO 100 DEG F TEMPERATURE RATING
  • SPST SWITCH TYPE
  • ROHS COMPLIANT
  • CASE MATERIAL RUGGED STEEL
  • CONNECTION 6 FT CORD/PLUG
  • KT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number KT121
Product Name Thermostat
Set Point Range -10 to 100 F (-23.33 to 37.78 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002T -  - VICFUSE
Specs
Voltage 32 volts
View Details
Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostatic Switches - 2228227 - RS Components, Ltd.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 F (0.0 C)
View Details