TPI Corporation Thermostat T4398A1021

Description
LINE VOLTAGE THERMOSTAT TYPE 2.875 INCH L X 4.375 INCH H X 2 INCH D SIZE UL APPROVAL 120 TO 240/277 VAC VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 19 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE 50 TO 80 DEG F TEMPERATURE RATING SPST SWITCH TYPE
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE 2.875 INCH L X 4.375 INCH H X 2 INCH D SIZE UL APPROVAL 120 TO 240/277 VAC VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 19 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE 50 TO 80 DEG F TEMPERATURE RATING SPST SWITCH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - T4398A1021 - TPI Corporation
Gray, TN, USA
Thermostat
T4398A1021
Thermostat T4398A1021
LINE VOLTAGE THERMOSTAT TYPE 2.875 INCH L X 4.375 INCH H X 2 INCH D SIZE UL APPROVAL 120 TO 240/277 VAC VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 19 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE 50 TO 80 DEG F TEMPERATURE RATING SPST SWITCH TYPE
  • LINE VOLTAGE THERMOSTAT TYPE
  • 2.875 INCH L X 4.375 INCH H X 2 INCH D SIZE
  • UL APPROVAL
  • 120 TO 240/277 VAC VOLTAGE RATING
  • 22 AMPERE AT 120 TO 240 V, 19 AMPERE AT 277 V CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 80 DEG F TEMPERATURE RATING
  • SPST SWITCH TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number T4398A1021
Product Name Thermostat
Set Point Range 50 to 80 F (10 to 26.67 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Thermostats - B-1002A -  - VICFUSE
Specs
Voltage 32 volts
View Details