TPI Corporation Thermostat HLT1

Description
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 40 TO 110 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES EXTERNAL BULB AND CAPILLARY SENSOR HLT MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 40 TO 110 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES EXTERNAL BULB AND CAPILLARY SENSOR HLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - HLT1 - TPI Corporation
Gray, TN, USA
Thermostat
HLT1
Thermostat HLT1
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 40 TO 110 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES EXTERNAL BULB AND CAPILLARY SENSOR HLT MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • 40 TO 110 DEG F TEMPERATURE RATING
  • 125 VA AT 24 VAC POWER RATING
  • SPDT SWITCH TYPE
  • HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM
  • MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V
  • INCLUDES EXTERNAL BULB AND CAPILLARY SENSOR
  • HLT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number HLT1
Product Name Thermostat
Set Point Range 40 to 110 F (4.44 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - B-1002T -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details