TPI Corporation Thermostat S2025H10AA

Description
LINE VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT INCLUDES WIRE LEAD 2000 MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT INCLUDES WIRE LEAD 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - S2025H10AA - TPI Corporation
Gray, TN, USA
Thermostat
S2025H10AA
Thermostat S2025H10AA
LINE VOLTAGE THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 25 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT INCLUDES WIRE LEAD 2000 MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • SHADOW WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 VAC VOLTAGE RATING
  • 25 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 1-POLE SWITCH TYPE
  • ROHS COMPLIANT
  • INCLUDES WIRE LEAD
  • 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number S2025H10AA
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Thermostats - B-1002A -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details