TPI Corporation Baseboard Convection Heater Thermostat Kit TBD

Description
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING DPST CONTROL TYPE
Datasheet
Description
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING DPST CONTROL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater Thermostat Kit - TBD - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater Thermostat Kit
TBD
Baseboard Convection Heater Thermostat Kit TBD
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING DPST CONTROL TYPE
  • WHITE/IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 240/277 V VOLTAGE RATING
  • 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING
  • 0 TO 110 DEG F TEMPERATURE RATING
  • DPST CONTROL TYPE
Supplier's Site Datasheet
Thermostat - 21026009 - Radwell International
Willingboro, NJ, United States
Thermostat
21026009
Thermostat 21026009
DOUBLE POLE BASEBOARD HEATING THERMOSTAT FOR USE WITH MARKEL ELECTRIC BASEBOARD HEATER 24. FREE 2 YEAR RADWELL WARRANTY

DOUBLE POLE BASEBOARD HEATING THERMOSTAT FOR USE WITH MARKEL ELECTRIC BASEBOARD HEATER 24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number TBD 21026009
Product Name Baseboard Convection Heater Thermostat Kit Thermostat
Set Point Range 0.0 to 110 F (-17.78 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details