TPI Corporation Thermostat EPETD8S

Description
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES BI-METAL SENSOR EPET MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES BI-METAL SENSOR EPET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - EPETD8S - TPI Corporation
Gray, TN, USA
Thermostat
EPETD8S
Thermostat EPETD8S
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING SPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES BI-METAL SENSOR EPET MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 125 VA AT 24 VAC POWER RATING
  • SPDT SWITCH TYPE
  • HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM
  • MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V
  • INCLUDES BI-METAL SENSOR
  • EPET MODEL
Supplier's Site Datasheet
Thermostat - 24925066 - Radwell International
Willingboro, NJ, United States
Thermostat
24925066
Thermostat 24925066
THERMOSTAT, SPST, HAZ LOC REMOTE. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, SPST, HAZ LOC REMOTE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number EPETD8S 24925066
Product Name Thermostat Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 7T.81 - Panel thermostat - 7T8100002402 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details