TPI Corporation Thermostat TW145

Description
LOW VOLTAGE THERMOSTAT TYPE BEIGE COLOR ETL (CANADA AND US) APPROVAL 120/277 V VOLTAGE RATING 22 AMPERE AT 120 V, 18 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPATIBLE CONNECTIONS WIRE LEAD TW MODEL
Datasheet
Description
LOW VOLTAGE THERMOSTAT TYPE BEIGE COLOR ETL (CANADA AND US) APPROVAL 120/277 V VOLTAGE RATING 22 AMPERE AT 120 V, 18 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPATIBLE CONNECTIONS WIRE LEAD TW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - TW145 - TPI Corporation
Gray, TN, USA
Thermostat
TW145
Thermostat TW145
LOW VOLTAGE THERMOSTAT TYPE BEIGE COLOR ETL (CANADA AND US) APPROVAL 120/277 V VOLTAGE RATING 22 AMPERE AT 120 V, 18 AMPERE AT 277 V CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPATIBLE CONNECTIONS WIRE LEAD TW MODEL
  • LOW VOLTAGE THERMOSTAT TYPE
  • BEIGE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120/277 V VOLTAGE RATING
  • 22 AMPERE AT 120 V, 18 AMPERE AT 277 V CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 1-POLE SWITCH TYPE
  • ROHS COMPATIBLE
  • CONNECTIONS WIRE LEAD
  • TW MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number TW145
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 7T.81 - Panel thermostat - 7T8100002402 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details