TPI Corporation Baseboard Convection Heater Thermostat Kit 3900T2

Description
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE
Datasheet
Description
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater Thermostat Kit - 3900T2 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater Thermostat Kit
3900T2
Baseboard Convection Heater Thermostat Kit 3900T2
WHITE COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 2-POLE CONTROL TYPE
  • WHITE COLOR
  • 120/240/277 V VOLTAGE RATING
  • 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING
  • 0 TO 110 DEG F TEMPERATURE RATING
  • 2-POLE CONTROL TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number 3900T2
Product Name Baseboard Convection Heater Thermostat Kit
Set Point Range 0.0 to 110 F (-17.78 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 49043384 - Radwell International
Specs
Thermostat Type Mechanical
Voltage 120 to 250 volts
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details