TPI Corporation Baseboard Convection Heater Thermostat Kit 3900T1C

Description
BROWN COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE
Datasheet
Description
BROWN COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater Thermostat Kit - 3900T1C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater Thermostat Kit
3900T1C
Baseboard Convection Heater Thermostat Kit 3900T1C
BROWN COLOR 120/240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING 1-POLE CONTROL TYPE
  • BROWN COLOR
  • 120/240/277 V VOLTAGE RATING
  • 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING
  • 0 TO 110 DEG F TEMPERATURE RATING
  • 1-POLE CONTROL TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number 3900T1C
Product Name Baseboard Convection Heater Thermostat Kit
Set Point Range 0.0 to 110 F (-17.78 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Switches - 535585 - RS Components, Ltd.
Specs
Set Point Range 32 F (0.0 C)
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.9-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details