TPI Corporation Thermostat CKTD110

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING SPDT SWITCH TYPE INCLUDES CAPILLARY COIL, CONNECTION WIRE LEADS, SPDT HEAT/COOL CKT MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING SPDT SWITCH TYPE INCLUDES CAPILLARY COIL, CONNECTION WIRE LEADS, SPDT HEAT/COOL CKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - CKTD110 - TPI Corporation
Gray, TN, USA
Thermostat
CKTD110
Thermostat CKTD110
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 125 TO 250 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 110 DEG F TEMPERATURE RATING SPDT SWITCH TYPE INCLUDES CAPILLARY COIL, CONNECTION WIRE LEADS, SPDT HEAT/COOL CKT MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 40 TO 110 DEG F TEMPERATURE RATING
  • SPDT SWITCH TYPE
  • INCLUDES CAPILLARY COIL, CONNECTION WIRE LEADS, SPDT HEAT/COOL
  • CKT MODEL
Supplier's Site Datasheet
Thermostat - 24925014 - Radwell International
Willingboro, NJ, United States
Thermostat
24925014
Thermostat 24925014
40 TO 110°F, 1 HEAT, 1 COOL, INDUSTRIAL THERMOSTAT (COILED BULB WITH WIRE LEADS) 125 TO 277 VOLTS, SNAP ACTING SWITCH. FREE 2 YEAR RADWELL WARRANTY

40 TO 110°F, 1 HEAT, 1 COOL, INDUSTRIAL THERMOSTAT (COILED BULB WITH WIRE LEADS) 125 TO 277 VOLTS, SNAP ACTING SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number CKTD110 24925014
Product Name Thermostat Thermostat
Set Point Range 40 to 110 F (4.44 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details