TPI Corporation Thermostat ET5SRS

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE EXCLUDE THERMOMETER ET MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE EXCLUDE THERMOMETER ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - ET5SRS - TPI Corporation
Gray, TN, USA
Thermostat
ET5SRS
Thermostat ET5SRS
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE EXCLUDE THERMOMETER ET MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING
  • SPST SWITCH TYPE
  • EXCLUDE THERMOMETER
  • ET MODEL
Supplier's Site Datasheet
Thermostat - 24925031 - Radwell International
Willingboro, NJ, United States
Thermostat
24925031
Thermostat 24925031
DISCONTINUED BY MANUFACTURER, THERMOSTAT, LINE VOLT. SINGLE POLE, 22AMP, 120-277V, COOLING ONLY ,50-90F, 10-32C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOSTAT, LINE VOLT. SINGLE POLE, 22AMP, 120-277V, COOLING ONLY ,50-90F, 10-32C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number ET5SRS 24925031
Product Name Thermostat Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Bulb and Capillary Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 40 to 560 F (4.44 to 293 C)
View Details
Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details