TPI Corporation Thermostat AET5DWS

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING DPST SWITCH TYPE CONNECTIONS WIRE LEAD EXCLUDE THERMOMETER ET MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING DPST SWITCH TYPE CONNECTIONS WIRE LEAD EXCLUDE THERMOMETER ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - AET5DWS - TPI Corporation
Gray, TN, USA
Thermostat
AET5DWS
Thermostat AET5DWS
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING DPST SWITCH TYPE CONNECTIONS WIRE LEAD EXCLUDE THERMOMETER ET MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING
  • DPST SWITCH TYPE
  • CONNECTIONS WIRE LEAD
  • EXCLUDE THERMOMETER
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number AET5DWS
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 7T.81 - Panel thermostat - 7T8100002403 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details