TPI Corporation Thermostat RK134EAA

Description
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 35 TO 75 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
Datasheet
Description
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 35 TO 75 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - RK134EAA - TPI Corporation
Gray, TN, USA
Thermostat
RK134EAA
Thermostat RK134EAA
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 35 TO 75 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
  • LOW VOLTAGE THERMOSTAT TYPE
  • WHITE COLOR
  • CUL APPROVAL
  • 24 VAC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • SQUARE COVER TYPE
  • 35 TO 75 DEG F TEMPERATURE RATING
  • ROHS COMPLIANT
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number RK134EAA
Product Name Thermostat
Set Point Range 35 to 75 F (1.67 to 23.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details