TPI Corporation Thermostat ET5SWS

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE CONNECTIONS WIRE LEAD EXCLUDE THERMOMETER ET MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE CONNECTIONS WIRE LEAD EXCLUDE THERMOMETER ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - ET5SWS - TPI Corporation
Gray, TN, USA
Thermostat
ET5SWS
Thermostat ET5SWS
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE CONNECTIONS WIRE LEAD EXCLUDE THERMOMETER ET MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING
  • SPST SWITCH TYPE
  • CONNECTIONS WIRE LEAD
  • EXCLUDE THERMOMETER
  • ET MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number ET5SWS
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details