TPI Corporation Thermostat S2022H10AA

Description
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT SERIES 2000 MODEL
Datasheet
Description
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT SERIES 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - S2022H10AA - TPI Corporation
Gray, TN, USA
Thermostat
S2022H10AA
Thermostat S2022H10AA
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT SERIES 2000 MODEL
  • LINE VOLTAGE WALL THERMOSTAT TYPE
  • SHADOW WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 1-POLE SWITCH TYPE
  • ROHS COMPLIANT
  • SERIES 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number S2022H10AA
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Adjustable Thermostat ZR 011 - 01172.0-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details