TPI Corporation Thermostat EPETP8D

Description
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 480 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING DPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES BI-METAL SENSOR EPET MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 480 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING DPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES BI-METAL SENSOR EPET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - EPETP8D - TPI Corporation
Gray, TN, USA
Thermostat
EPETP8D
Thermostat EPETP8D
LINE VOLTAGE THERMOSTAT TYPE 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE UL (CANADA AND US) APPROVAL 120 TO 480 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING 50 TO 90 DEG F TEMPERATURE RATING 125 VA AT 24 VAC POWER RATING DPDT SWITCH TYPE HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V INCLUDES BI-METAL SENSOR EPET MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • 5-3/4 INCH W X 5.57 INCH D X 6-3/8 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 TO 480 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 125 VA AT 24 VAC POWER RATING
  • DPDT SWITCH TYPE
  • HOUSING MATERIAL 1/2 INCH THK CAST ALUMINUM
  • MOTOR RATING (FULL LOAD) 3/4 HP AT 125 V, 1-1/2 HP AT 250 V
  • INCLUDES BI-METAL SENSOR
  • EPET MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number EPETP8D
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Thermostats - E4X-25325 - Thermon, Inc
Specs
Thermostat Type Mechanical
Set Point Range 25 to 325 F (-3.89 to 163 C)
View Details