TPI Corporation Thermostat D2022H10BB

Description
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE ROHS COMPATIBLE INCLUDES CONNECTION WIRE LEADS 2000 MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE ROHS COMPATIBLE INCLUDES CONNECTION WIRE LEADS 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - D2022H10BB - TPI Corporation
Gray, TN, USA
Thermostat
D2022H10BB
Thermostat D2022H10BB
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE ROHS COMPATIBLE INCLUDES CONNECTION WIRE LEADS 2000 MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 2-POLE SWITCH TYPE
  • ROHS COMPATIBLE
  • INCLUDES CONNECTION WIRE LEADS
  • 2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number D2022H10BB
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostat - 43252496 - Radwell International
Specs
Thermostat Type Mechanical
View Details
Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Thermostats - B-1002N -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details