TPI Corporation Thermostat H1D1AA

Description
UL, CSA APPROVAL 120/240 VAC VOLTAGE RATING 2.2 AMPERE AT 240 VAC, 4.4 AMPERE AT 120 VAC CURRENT RATING 50 VA AT 24 TO 240 VAC POWER RATING RELATIVE HUMIDITY RANGE 10 TO 60 PERCENT
Datasheet
Description
UL, CSA APPROVAL 120/240 VAC VOLTAGE RATING 2.2 AMPERE AT 240 VAC, 4.4 AMPERE AT 120 VAC CURRENT RATING 50 VA AT 24 TO 240 VAC POWER RATING RELATIVE HUMIDITY RANGE 10 TO 60 PERCENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - H1D1AA - TPI Corporation
Gray, TN, USA
Thermostat
H1D1AA
Thermostat H1D1AA
UL, CSA APPROVAL 120/240 VAC VOLTAGE RATING 2.2 AMPERE AT 240 VAC, 4.4 AMPERE AT 120 VAC CURRENT RATING 50 VA AT 24 TO 240 VAC POWER RATING RELATIVE HUMIDITY RANGE 10 TO 60 PERCENT
  • UL, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • 2.2 AMPERE AT 240 VAC, 4.4 AMPERE AT 120 VAC CURRENT RATING
  • 50 VA AT 24 TO 240 VAC POWER RATING
  • RELATIVE HUMIDITY RANGE 10 TO 60 PERCENT
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number H1D1AA
Product Name Thermostat
Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Thermostat REX 011 - 01185.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 59 F (15 C)
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details