TPI Corporation Thermostat ETD5SS

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPDT SWITCH TYPE EXCLUDE THERMOMETER ETD MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPDT SWITCH TYPE EXCLUDE THERMOMETER ETD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - ETD5SS - TPI Corporation
Gray, TN, USA
Thermostat
ETD5SS
Thermostat ETD5SS
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPDT SWITCH TYPE EXCLUDE THERMOMETER ETD MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING
  • SPDT SWITCH TYPE
  • EXCLUDE THERMOMETER
  • ETD MODEL
Supplier's Site Datasheet
Thermostat - 24925095 - Radwell International
Willingboro, NJ, United States
Thermostat
24925095
Thermostat 24925095
DISCONTINUED BY MANUFACTURER, THERMOSTAT, SINGLE POLE, DOUBLE THROW, HEAT/COOL LINE VOLT, REPLACED BY ETD9STS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMOSTAT, SINGLE POLE, DOUBLE THROW, HEAT/COOL LINE VOLT, REPLACED BY ETD9STS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number ETD5SS 24925095
Product Name Thermostat Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details