TPI Corporation Thermostat TL8230A1003

Description
ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE 208/240 V VOLTAGE RATING 15 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 86 DEG F TEMPERATURE RATING DPST SWITCH TYPE
Datasheet
Description
ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE 208/240 V VOLTAGE RATING 15 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 86 DEG F TEMPERATURE RATING DPST SWITCH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - TL8230A1003 - TPI Corporation
Gray, TN, USA
Thermostat
TL8230A1003
Thermostat TL8230A1003
ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE 208/240 V VOLTAGE RATING 15 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 86 DEG F TEMPERATURE RATING DPST SWITCH TYPE
  • ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE
  • 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE
  • 208/240 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 40 TO 86 DEG F TEMPERATURE RATING
  • DPST SWITCH TYPE
Supplier's Site Datasheet
Thermostat - TL8230A1003 - TPI Corporation
Gray, TN, USA
Thermostat
TL8230A1003
Thermostat TL8230A1003
ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE 208/240 V VOLTAGE RATING 15 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 40 TO 86 DEG F TEMPERATURE RATING DPST SWITCH TYPE
  • ELECTRONIC PROGRAMMABLE LINE VOLTAGE THERMOSTAT TYPE
  • 2.7 INCH W X 0.9 INCH D X 4.9 INCH H SIZE
  • 208/240 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 40 TO 86 DEG F TEMPERATURE RATING
  • DPST SWITCH TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number TL8230A1003
Product Name Thermostat
Set Point Range 40 to 86 F (4.44 to 30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002M -  - VICFUSE
Specs
Voltage 32 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Thermostats - 326824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -40 F (-40 C)
View Details