TPI Corporation Thermostat RK130EAA

Description
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
Datasheet
Description
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - RK130EAA - TPI Corporation
Gray, TN, USA
Thermostat
RK130EAA
Thermostat RK130EAA
LOW VOLTAGE THERMOSTAT TYPE WHITE COLOR CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SQUARE COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING ROHS COMPLIANT RK MODEL
  • LOW VOLTAGE THERMOSTAT TYPE
  • WHITE COLOR
  • CUL APPROVAL
  • 24 VAC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • SQUARE COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • ROHS COMPLIANT
  • RK MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number RK130EAA
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products