TPI Corporation Thermostat TW123

Description
LOW VOLTAGE THERMOSTAT TYPE 5-13/16 INCH L X 3-9/16 INCH H X 1-1/2 INCH D SIZE 750 MILLIVOLT VOLTAGE RATING 1 AMPERE CURRENT RATING 40 TO 90 DEG F TEMPERATURE RATING 2-STAGE SWITCH TYPE
Datasheet
Description
LOW VOLTAGE THERMOSTAT TYPE 5-13/16 INCH L X 3-9/16 INCH H X 1-1/2 INCH D SIZE 750 MILLIVOLT VOLTAGE RATING 1 AMPERE CURRENT RATING 40 TO 90 DEG F TEMPERATURE RATING 2-STAGE SWITCH TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - TW123 - TPI Corporation
Gray, TN, USA
Thermostat
TW123
Thermostat TW123
LOW VOLTAGE THERMOSTAT TYPE 5-13/16 INCH L X 3-9/16 INCH H X 1-1/2 INCH D SIZE 750 MILLIVOLT VOLTAGE RATING 1 AMPERE CURRENT RATING 40 TO 90 DEG F TEMPERATURE RATING 2-STAGE SWITCH TYPE
  • LOW VOLTAGE THERMOSTAT TYPE
  • 5-13/16 INCH L X 3-9/16 INCH H X 1-1/2 INCH D SIZE
  • 750 MILLIVOLT VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • 40 TO 90 DEG F TEMPERATURE RATING
  • 2-STAGE SWITCH TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number TW123
Product Name Thermostat
Set Point Range 40 to 90 F (4.44 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-2002M -  - VICFUSE
Specs
Voltage 125 volts
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Mechanical Thermostat KTO 111 / KTS 111 - 11100.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 120 to 250 volts
View Details