TPI Corporation Baseboard Convection Heater Thermostat Kit TBS

Description
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING SPST CONTROL TYPE
Datasheet
Description
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING SPST CONTROL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater Thermostat Kit - TBS - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater Thermostat Kit
TBS
Baseboard Convection Heater Thermostat Kit TBS
WHITE/IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 TO 240/277 V VOLTAGE RATING 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING 0 TO 110 DEG F TEMPERATURE RATING SPST CONTROL TYPE
  • WHITE/IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 TO 240/277 V VOLTAGE RATING
  • 22 AMPERE AT 120 TO 240 V, 18 AMPERE AT 277 V CURRENT RATING
  • 0 TO 110 DEG F TEMPERATURE RATING
  • SPST CONTROL TYPE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number TBS
Product Name Baseboard Convection Heater Thermostat Kit
Set Point Range 0.0 to 110 F (-17.78 to 43.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 89.6 to 284 F (32 to 140 C)
Voltage 100 to 240 volts
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details