TPI Corporation Thermostat TH115A024T

Description
LOW VOLTAGE PROGRAMMABLE THERMOSTAT TYPE 2.79 INCH W X 0.91 INCH D X 4.89 INCH H SIZE 40 TO 86 DEG F TEMPERATURE RATING CONTROL ACCURACY +/- 1 DEG F OF SET POINT TEMP
Datasheet
Description
LOW VOLTAGE PROGRAMMABLE THERMOSTAT TYPE 2.79 INCH W X 0.91 INCH D X 4.89 INCH H SIZE 40 TO 86 DEG F TEMPERATURE RATING CONTROL ACCURACY +/- 1 DEG F OF SET POINT TEMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - TH115A024T - TPI Corporation
Gray, TN, USA
Thermostat
TH115A024T
Thermostat TH115A024T
LOW VOLTAGE PROGRAMMABLE THERMOSTAT TYPE 2.79 INCH W X 0.91 INCH D X 4.89 INCH H SIZE 40 TO 86 DEG F TEMPERATURE RATING CONTROL ACCURACY +/- 1 DEG F OF SET POINT TEMP
  • LOW VOLTAGE PROGRAMMABLE THERMOSTAT TYPE
  • 2.79 INCH W X 0.91 INCH D X 4.89 INCH H SIZE
  • 40 TO 86 DEG F TEMPERATURE RATING
  • CONTROL ACCURACY +/- 1 DEG F OF SET POINT TEMP
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number TH115A024T
Product Name Thermostat
Set Point Range 40 to 86 F (4.44 to 30 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details