TPI Corporation Thermostat ET5SS

Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE EXCLUDE THERMOMETER ET MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE EXCLUDE THERMOMETER ET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - ET5SS - TPI Corporation
Gray, TN, USA
Thermostat
ET5SS
Thermostat ET5SS
LINE VOLTAGE THERMOSTAT TYPE UL, CSA APPROVAL 120 TO 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING SPST SWITCH TYPE EXCLUDE THERMOMETER ET MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • UL, CSA APPROVAL
  • 120 TO 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 3/4 HP AT 125 VAC, 1.5 HP AT 250/277 VAC POWER RATING
  • SPST SWITCH TYPE
  • EXCLUDE THERMOMETER
  • ET MODEL
Supplier's Site Datasheet
Thermostat - 24925029 - Radwell International
Willingboro, NJ, United States
Thermostat
24925029
Thermostat 24925029
DISCONTINUED BY MANUFACTURER, (05387802)LINE VOLT. SINGLE POLE, 22 AMP, 120-277V HEAT ONLY THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (05387802)LINE VOLT. SINGLE POLE, 22 AMP, 120-277V HEAT ONLY THERMOSTAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number ET5SS 24925029
Product Name Thermostat Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details