TPI Corporation Thermostat D2022H10BA

Description
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE ROHS COMPLIANT SERIES 2000 MODEL
Datasheet
Description
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE ROHS COMPLIANT SERIES 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - D2022H10BA - TPI Corporation
Gray, TN, USA
Thermostat
D2022H10BA
Thermostat D2022H10BA
LINE VOLTAGE WALL THERMOSTAT TYPE SHADOW WHITE COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 2-POLE SWITCH TYPE ROHS COMPLIANT SERIES 2000 MODEL
  • LINE VOLTAGE WALL THERMOSTAT TYPE
  • SHADOW WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 2-POLE SWITCH TYPE
  • ROHS COMPLIANT
  • SERIES 2000 MODEL
Supplier's Site Datasheet
Thermostat -  - Radwell International
Willingboro, NJ, United States
Thermostat
Thermostat
FOSTORIA Controls & Indicators D2022H10BA

FOSTORIA Controls & Indicators D2022H10BA

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number D2022H10BA
Product Name Thermostat Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range 50 to 570 F (10 to 299 C)
View Details
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01160.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 41 to 59 F (5 to 15 C)
Voltage 120 to 250 volts
View Details
Thermostats - 1849928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -4 F (-20 C)
View Details