TPI Corporation Thermostat S2022H10AB

Description
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT INCLUDES WIRE LEAD 2000 MODEL
Datasheet
Description
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT INCLUDES WIRE LEAD 2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - S2022H10AB - TPI Corporation
Gray, TN, USA
Thermostat
S2022H10AB
Thermostat S2022H10AB
LINE VOLTAGE THERMOSTAT TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 277 VAC VOLTAGE RATING 22 AMPERE CURRENT RATING RECTANGULAR COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING 1-POLE SWITCH TYPE ROHS COMPLIANT INCLUDES WIRE LEAD 2000 MODEL
  • LINE VOLTAGE THERMOSTAT TYPE
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 VAC VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • RECTANGULAR COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • 1-POLE SWITCH TYPE
  • ROHS COMPLIANT
  • INCLUDES WIRE LEAD
  • 2000 MODEL
Supplier's Site Datasheet
Thermostat - 24925303 - Radwell International
Willingboro, NJ, United States
Thermostat
24925303
Thermostat 24925303
THERMOSTAT, SP LINE VOLT WALL STAT WITH LEADS, 22 AMP IVORY. FREE 2 YEAR RADWELL WARRANTY

THERMOSTAT, SP LINE VOLT WALL STAT WITH LEADS, 22 AMP IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TPI Corporation Radwell International
Product Category Thermostats Thermostats
Product Number S2022H10AB 24925303
Product Name Thermostat Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details