TPI Corporation Thermostat UT1001

Description
LOW VOLTAGE THERMOSTAT TYPE CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING RECTANGULAR HORIZONTAL/VERTICAL COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING UT MODEL
Datasheet
Description
LOW VOLTAGE THERMOSTAT TYPE CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING RECTANGULAR HORIZONTAL/VERTICAL COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING UT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - UT1001 - TPI Corporation
Gray, TN, USA
Thermostat
UT1001
Thermostat UT1001
LOW VOLTAGE THERMOSTAT TYPE CUL APPROVAL 24 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING RECTANGULAR HORIZONTAL/VERTICAL COVER TYPE 50 TO 90 DEG F TEMPERATURE RATING UT MODEL
  • LOW VOLTAGE THERMOSTAT TYPE
  • CUL APPROVAL
  • 24 VAC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • RECTANGULAR HORIZONTAL/VERTICAL COVER TYPE
  • 50 TO 90 DEG F TEMPERATURE RATING
  • UT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Thermostats
Product Number UT1001
Product Name Thermostat
Set Point Range 50 to 90 F (10 to 32.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Adjustable Thermostat ETR 011 - 01131.9-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range -4 to 140 F (-20 to 60 C)
Voltage 120 volts
View Details
Single-phase temperature- regulator / -guard - Typ 716 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details