Infineon Technologies AG Surge Protection Devices TVS3V3L4U

Description
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features: - ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs) - Reverse working voltage maximum: VRWM = 3.3 V - Low leakage current: IR< 50 nA - Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O) - Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ. - Pb-free (RoHS compliant) and halogen free package
Request a Quote
Description
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features: - ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs) - Reverse working voltage maximum: VRWM = 3.3 V - Low leakage current: IR< 50 nA - Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O) - Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ. - Pb-free (RoHS compliant) and halogen free package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVS3V3L4U is a transient voltage suppressor designed for ESD, transient, and surge protection. It offers bi-directional and uni-directional configurations with a reverse working voltage of 3.3 V. The device is compliant with IEC61000-4-2 for ESD protection, rated at ±30 kV for both air and contact discharge, and meets IEC61000-4-4 and IEC61000-4-5 standards for electrical fast transients and surge protection, respectively, with ratings of ±80 A and ±20 A. It features low leakage current of less than 50 nA and low capacitance values of 2 pF (typical from I/O to GND) and 1 pF (typical from I/O to I/O). The clamping voltage is typically 7.7 V at a peak pulse current of 20 A. The device is RoHS and halogen-free, making it suitable for industrial applications as validated by JEDEC standards. Potential applications include 10/100/1000 Ethernet systems.

Datasheet Summary
Powered by GS/AI

The TVS3V3L4U is a transient voltage suppressor designed for ESD, transient, and surge protection. It offers bi-directional and uni-directional configurations with a reverse working voltage of 3.3 V. The device is compliant with IEC61000-4-2 for ESD protection, rated at ±30 kV for both air and contact discharge, and meets IEC61000-4-4 and IEC61000-4-5 standards for electrical fast transients and surge protection, respectively, with ratings of ±80 A and ±20 A. It features low leakage current of less than 50 nA and low capacitance values of 2 pF (typical from I/O to GND) and 1 pF (typical from I/O to I/O). The clamping voltage is typically 7.7 V at a peak pulse current of 20 A. The device is RoHS and halogen-free, making it suitable for industrial applications as validated by JEDEC standards. Potential applications include 10/100/1000 Ethernet systems.

Suppliers

Company
Product
Description
Supplier Links
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Neubiberg, Germany
Surge Protection Devices
TVS3V3L4U
Surge Protection Devices TVS3V3L4U
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features: - ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs) - Reverse working voltage maximum: VRWM = 3.3 V - Low leakage current: IR< 50 nA - Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O) - Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ. - Pb-free (RoHS compliant) and halogen free package

Low Capacitance ESD / Transient / Surge Protection Array
Summary of Features:
- ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs)
- Reverse working voltage maximum: VRWM = 3.3 V
- Low leakage current: IR< 50 nA
- Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O)
- Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ.
- Pb-free (RoHS compliant) and halogen free package

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Surge Protective Devices (SPDs)
Product Number TVS3V3L4U
Product Name Surge Protection Devices
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details