Bridgeport Fittings, Inc. Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Page: 1 2 3
Product Name Notes
1 HOLE TYPE MALLEABLE IRON MATERIAL 7 7/16 INCH 2 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE...
1 HOLE TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 6 INCH TRADE SIZE B[R] BRAND
1-HOLE TYPE PLAIN ALUMINUM MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE PLAIN ALUMINUM MATERIAL 1-7/16 INCH 5/8 INCH IMC/RIGID CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE PLAIN ALUMINUM MATERIAL 2-1/8 INCH 15/16 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE PLAIN ALUMINUM MATERIAL 2-3/4 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/2 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE PLAIN ALUMINUM MATERIAL 2-3/8 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 7/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE PLAIN ALUMINUM MATERIAL 3-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE 9/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/2 INCH 5/8 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH 9/16 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH 9/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1 INCH TRADE SIZE 11/32...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-7/16 INCH 5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2 INCH 3/4 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/2...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/8 INCH 15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/16 INCH 7/8 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1/2...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/4 INCH 1 INCH EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 5/8...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/4 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA, ETL 514B APPROVAL 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/8 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-3/16 INCH 1-3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-9/16 INCH 2-3/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6-1/2 INCH 2-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-3/4 INCH 7/8 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-7/8 INCH 7/8 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 200 STANDARD PACKAGE 1 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-9/16 INCH 7/8 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE 5/16 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.13 INCH 0.63 INCH EMT CONDUIT USED ON CSA APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.25 INCH 0.63 INCH EMT CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.27 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.56 INCH 0.75 INCH EMT CONDUIT USED ON CSA APPROVAL 500 STANDARD PACKAGE 1 INCH TRADE SIZE 0.31 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.88 INCH 0.88 INCH EMT CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 0.38 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-7/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 3/8...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-9/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 3/8...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.5 INCH 1.25 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.44 INCH HOLE/BOLT SIZE ROHS COMPLIANT...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.83 INCH 1.25 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 0.44 INCH HOLE/BOLT SIZE ROHS COMPLIANT...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-1/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE 3/8...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3-3/8 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 9/16...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 3.88 INCH 1.25 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE 0.56...
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.13 INCH 1.25 INCH IMC/RIGID CONDUIT USED ON CSA APPROVAL 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 0.56 INCH HOLE/BOLT SIZE ROHS COMPLIANT
1-HOLE TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.38 INCH 1.25 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 0.56 INCH HOLE/BOLT...
1-HOLE TYPE ZINC PLATED STEEL MATERIAL 2.42 INCH 0.97 INCH 1.47 INCH RIGID/EMT CONDUIT/IMC, 40/80 SCHEDULE PVC CONDUIT, METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT, FLEXIBLE METALLIC CONDUIT, ALUMINUM/STEEL ARMORED/METAL CLAD CABLE USED...
1-HOLE TYPE ZINC PLATED STEEL MATERIAL 2.86 INCH 0.973 INCH 1.85 INCH RIGID/EMT CONDUIT/IMC, 40/80 SCHEDULE PVC CONDUIT, METALLIC/NON-METALLI C LIQUIDTIGHT CONDUIT, FLEXIBLE METALLIC CONDUIT, ALUMINUM/STEEL ARMORED/METAL CLAD CABLE USED...
45 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT...
45 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, ARMORED...
45 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, ARMORED CABLE...
45 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT, ARMORED CABLE...
90 DEG TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 1 1/2 INCH SNAP IN INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE...
90 DEG TYPE DIE CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514-B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 1/2 INCH (FLEXIBLE METAL CONDUIT) CORD...
90 DEG TYPE DIE CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.48 TO...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 150 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, HINGED INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, SNAP-IN INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL (1) SCREW, SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL 2-1/8 INCH (1) SCREW, SNAP-IN INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, STEEL COVER MATERIAL UL 514B APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 12 AWG...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL (1) SCREW INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL (2) SCREW INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE FLEXIBLE METAL CONDUIT SINGLE...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL SCREW-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE FLEXIBLE METAL CONDUIT SINGLE...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.75 TO 0.875 INCH (METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.187 TO 1.312 INCH (METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.5 TO 1.625 INCH (METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (4) 14 AWG TO (4)...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL...
90 DEGREE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL UL 514B, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.875 TO 1 INCH CORD...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-13/16 INCH UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 10-1/2 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 11-1/2 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE INSULATED THROAT TYPE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/8 INCH UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE INSULATED THROAT TYPE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-2/9 INCH STRAP INSTALLATION UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE FLEXIBLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/4 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-1/2 INCH UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-11/16 INCH UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6-7/8 INCH UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 7-1/2 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 8-5/16 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE 3-1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 9-1/4 INCH UL 514B, UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 3 INCH TRADE SIZE 3 INCH KNOCKOUT SIZE NON-INSULATED...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 9-5/16 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 4 INCH TRADE SIZE 4 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA APPROVAL 200 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA APPROVAL 200 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE...
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE...
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT 90 DEGREE...
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT 90 DEGREE...
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT 90 DEGREE...
ALUMINUM COVER, NEOPRENE GASKET MATERIAL RIGID/EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT 90 DEGREE...
BALL BURNISHED DIE-CAST ZINC MATERIAL 2.63 INCH L X 2.63 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE...
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2...
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 1-1/4...
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1...
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4...
BALL BURNISHED SMOOTH SHINE DIE-CAST ZINC MATERIAL 2.31 INCH L X 2.31 INCH H SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B APPROVAL 100 STANDARD PACKAGE 1/2...
BRASS MATERIAL 1.88 INCH UL 467 APPROVAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE MIGHTY-BOND[R] BRAND ROHS COMPLIANT INCLUDES ZINC DIE-CAST LOCKNUT, STAINLESS...
BRASS MATERIAL PLAIN FINISH 1.12 INCH UL 467 APPROVAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE THREADED END TYPE MIGHTY-BOND[R] BRAND ROHS COMPLIANT INCLUDES ZINC DIE-CAST...
BRASS MATERIAL PLAIN FINISH 1.25 INCH UL 467 APPROVAL NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE THREADED END TYPE MIGHTY-BOND[R] BRAND ROHS COMPLIANT INCLUDES ZINC DIE-CAST...
DIE-CAST ZINC MATERIAL 1.15 INCH DIA SIZE IMC/RIGID CONDUIT USED ON THREADED MALE INSTALLATION UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS...
DIE-CAST ZINC MATERIAL 1.47 INCH DIA SIZE IMC/RIGID CONDUIT USED ON THREADED MALE INSTALLATION UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 1 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 1 1/4 INCH TRADE SIZE B[R] BRAND SIZE 2...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE B[R] BRAND SIZE 2 15/16...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 2 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE B[R] BRAND SIZE 2 15/16...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 3 INCH TRADE SIZE B[R] BRAND SIZE 2 15/16...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT...
EDGE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED ELECTROPLATED ZINC FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT...
HIGH STRENGTH ZINC ALLOY MATERIAL BALL BURNISH FINISH UL 514-B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 2.56 INCH FLANGE DIAMETER B[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1...
KNOCKOUT PLUG TYPE PLAIN PLASTIC MATERIAL BOX/ENCLOSURE USED ON 1-3/16 INCH DIAMETER 1/2 INCH TRADE SIZE ROHS COMPATIBLE
KNOCKOUT PLUG TYPE PLAIN PLASTIC MATERIAL BOX/ENCLOSURE USED ON 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE ROHS COMPATIBLE
KNOCKOUT PLUG TYPE PLAIN PLASTIC MATERIAL BOX/ENCLOSURE USED ON 1-7/16 INCH DIAMETER 3/4 INCH TRADE SIZE ROHS COMPATIBLE
KNOCKOUT PLUG TYPE PLAIN PLASTIC MATERIAL BOX/ENCLOSURE USED ON 2-1/2 INCH DIAMETER 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE
KNOCKOUT PLUG TYPE PLAIN PLASTIC MATERIAL BOX/ENCLOSURE USED ON 2-3/16 INCH DIAMETER 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
KNOCKOUT PLUG TYPE PLAIN PLASTIC MATERIAL BOX/ENCLOSURE USED ON 3-1/8 INCH DIAMETER 2 INCH TRADE SIZE ROHS COMPATIBLE
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 1 INCH UL 514B, CSA APPROVAL 1-1/2 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ROHS...
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 1-15/16 INCH UL 514B, CSA APPROVAL 2-5/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS...
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 1-3/8 INCH UL 514B, CSA APPROVAL 1-7/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS...
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 1-5/8 INCH UL 514B, CSA APPROVAL 2-1/8 INCH DIAMETER 105 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS...
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 11/16 INCH UL 514B, CSA APPROVAL 1 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS...
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 11/16 INCH UL, CSA APPROVAL 3-13/64 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT...
KNOCKOUT TYPE NATURAL PLASTIC MATERIAL 13/16 INCH UL 514B, CSA APPROVAL 1-3/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS...
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 5 INCH TRADE SIZE B[R] BRAND FOR USE WITH MALLEABLE IRON/ALUMINUM STRAP
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514-B, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 6 INCH TRADE SIZE B[R] BRAND FOR USE WITH MALLEABLE IRON/ALUMINUM STRAP
NAIL TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-15/16 INCH 1-7/8 INCH IMC/RIGID CONDUIT USED ON 1000 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT
NAIL TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-5/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT
NAIL TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-7/16 INCH 1-9/16 INCH IMC/RIGID CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT
NAIL TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.19 INCH 1.06 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT
NAIL TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.31 INCH 1.31 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT
NAIL TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.38 INCH 1.56 INCH EMT CONDUIT USED ON 1000 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT
NYLON MATERIAL 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL B[R] BRAND FOR USE WITH PUSH IN/SET SCREW/SADDLE TYPE CONNECTOR
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 1/4 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 2 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 3 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 3 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 4 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W...
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO...
PLAIN ALUMINUM MATERIAL 2-1/16 INCH 1 INCH IMC/RIGID CONDUIT USED ON 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT DEPTH 1/2 INCH HOLE SIZE 3/8 INCH FOR USE WITH...
PLAIN ALUMINUM MATERIAL 2-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT DEPTH 9/16 INCH HOLE SIZE 3/8 INCH FOR USE WITH...
PLAIN ALUMINUM MATERIAL 2-3/8 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT DEPTH 1/2 INCH HOLE SIZE 7/16 INCH FOR USE WITH...
PLAIN ALUMINUM MATERIAL 3-1/2 INCH 1-7/8 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT DEPTH 3/4 INCH HOLE SIZE 1/2 INCH FOR USE WITH...
PLAIN ALUMINUM MATERIAL 3-13/16 INCH 1-7/16 INCH IMC/RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPLIANT DEPTH 13/16 INCH HOLE SIZE 9/16 INCH FOR USE WITH...
PLAIN ALUMINUM MATERIAL 4-3/4 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT DEPTH 1 INCH HOLE SIZE 5/8 INCH FOR USE WITH...
POLYETHYLENE MATERIAL 0.52 INCH EMT CONDUIT USED ON 1.04 INCH DIAMETER 90 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 0.53 INCH EMT CONDUIT USED ON 0.83 INCH DIAMETER 90 DEG C TEMPERATURE RATING 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 0.61 INCH EMT CONDUIT USED ON 1.91 INCH DIAMETER 90 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 0.62 INCH EMT CONDUIT USED ON 1.65 INCH DIAMETER 90 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 0.62 INCH EMT CONDUIT USED ON 2.38 INCH DIAMETER 90 DEG C TEMPERATURE RATING 50 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 0.63 INCH EMT CONDUIT USED ON 1.3 INCH DIAMETER 90 DEG C TEMPERATURE RATING 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 1.205 INCH EMT CONDUIT USED ON 4.79 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 1.21 INCH EMT CONDUIT USED ON 3.6 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 1.23 INCH EMT CONDUIT USED ON 3.05 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE MATERIAL 1.24 INCH EMT CONDUIT USED ON 4.21 INCH DIAMETER 90 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPLIANT TWB MODEL...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 1-1/8 INCH OUTER DIA X 1/8 INCH THK SIZE UL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 1-3/8 INCH OUTER DIA X 1/8 INCH THK SIZE UL (CANADA AND US) APPROVAL 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 1-5/8 INCH OUTER DIA X 1/8 INCH THK SIZE UL (CANADA AND US) APPROVAL 1 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 2 INCH OUTER DIA X 1/8 INCH THK SIZE UL (CANADA AND US) APPROVAL 1-1/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 2-1/4 INCH OUTER DIA X 1/8 INCH THK SIZE UL (CANADA AND US) APPROVAL 1-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 3-1/2 INCH OUTER DIA X 1/8 INCH THK SIZE UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 3-1/2 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 4-1/4 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 3 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 4-3/4 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 3-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
POLYETHYLENE RING, STEEL RETAINER MATERIAL 5-3/16 INCH OUTER DIA X 3/16 INCH THK SIZE UL (CANADA AND US) APPROVAL 4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SR...
RIGHT ANGLE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION...
RIGHT ANGLE TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION...
RIGHT ANGLE TYPE MALLEABLE IRON CLAMP, STEEL BOLT/NUT MATERIAL HOT DIP GALVANIZED FINISH UL 2239, UL (CANADA AND US) APPROVAL 15 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPLIANT LENGTH...
RIGHT ANGLE TYPE MALLEABLE IRON CLAMP, STEEL BOLT/NUT MATERIAL HOT DIP GALVANIZED FINISH UL 2239, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPLIANT LENGTH...
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL...
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL...
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL...
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL...
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL...
RIGHT ANGLE TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT PERPENDICULAR TO BEAM/CHANNEL...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 10 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 2-1/2 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 12 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 3 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 14 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 3-1/2 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 16 INCH RIGID/EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 4 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 6 INCH EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 3/4 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 6-1/2 INCH EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 1-9/32 INCH DIAMETER 1 INCH TRADE...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 7 INCH EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 1-1/4 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 7-1/2 INCH EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 1-1/2 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SET SCREW TYPE ZINC PLATED STEEL MATERIAL 8-1/2 INCH EMT CONDUIT USED ON 2 INCH MAX. MOVEMENT UL 514B, UL (CANADA AND US) APPROVAL 2 INCH TRADE SIZE MIGHTY-MOVE[R] BRAND...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/4 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-3/4 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/2 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-7/8 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-7/16 INCH DIAMETER 20 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3-3/8 INCH DIAMETER 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-1/8 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-5/8 INCH DIAMETER 4 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 5-3/8 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPATIBLE SRC...
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 8-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 6-1/2 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE ROHS COMPATIBLE SRC...
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1 9/16 INCH (1) SCREW, STRAP INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 100 STANDARD...
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC BODY, ZINC ELECTROPLATED STRAP MATERIAL 1.38 INCH (1) SCREW, STRAP INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE...
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE CAST ZINC MATERIAL 1 5/16 INCH SCREW IN INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE...
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/3 SCREW-IN, SNAP-IN INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 7/8 INCH (2) SCREW, SNAP-IN, STRAP INSTALLATION UL 514B, CSA APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
STRAIGHT TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL SET SCREW INSTALLATION 1000 STANDARD PACKAGE 0.645 TO 0.675 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE STEEL FLEXIBLE...
STRAIGHT TYPE DIE CAST ZINC BODY/LOCKNUT MATERIAL 1.68 INCH (1) SCREW, STRAP INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT...
STRAIGHT TYPE DIE CAST ZINC MATERIAL 0.85 INCH SET SCREW, SNAP IN INSTALLATION UL 514-B APPROVAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.43 TO 0.61...
STRAIGHT TYPE DIE-CAST ZINC BODY, STEEL SADDLE MATERIAL 1.81 INCH SNAP-IN, STRAP INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT...
STRAIGHT TYPE DIE-CAST ZINC BODY/LOCKNUT MATERIAL 1.38 INCH (1) SCREW, STRAP INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE...
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-1/16 INCH SNAP-IN, STRAP INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2)...
STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.56 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE...
STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.63 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE...
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-1/2 INCH UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG (3)...
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-23/32 INCH UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (4) 10 AWG TO...
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.5 INCH UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE (2) 14 AWG TO...
STRAIGHT TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.62 INCH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE (3) 10...
STUD TYPE POLYPROPYLENE MATERIAL 9/16 INCH UL APPROVAL 2-1/4 INCH DIAMETER 500 STANDARD PACKAGE INSULATED THROAT TYPE ROHS COMPLIANT APPLICATION PROTECTS WIRE INSULATION FROM ABRASION IN METAL STUD, PRE-PUNCHED SHAPED...
THREADED FEMALE TYPE NON-METALLIC MATERIAL 0.56 INCH RIGID/IMC/EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2.64 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 2...
THREADED FEMALE TYPE NON-METALLIC MATERIAL 0.62 INCH RIGID/IMC/EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 3.25 INCH DIAMETER 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 2-1/2...
THREADED FEMALE TYPE NON-METALLIC MATERIAL 0.7 INCH RIGID/IMC/EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 3.88 INCH DIAMETER 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3...
THREADED FEMALE TYPE NON-METALLIC MATERIAL 0.7 INCH RIGID/IMC/EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 4.42 INCH DIAMETER 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE 3-1/2...
THREADED FEMALE TYPE NON-METALLIC MATERIAL 0.7 INCH RIGID/IMC/EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 4.91 INCH DIAMETER 105 DEG C TEMPERATURE RATING 20 STANDARD PACKAGE 4...
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9 1/4 INCH RIGID CONDUIT/IMC USED ON UL 514-B APPROVAL 7 5/8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE B[R]...
THREADED TYPE 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL RIGID/EMT CONDUIT APPLICATION BRASS BODY MATERIAL 3/4 INCH TRADE SIZE MIGHTY-BOND[R] BRAND ROHS...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/16 INCH 1 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-15/16 INCH 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-3/8 INCH 1-1/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH 1-7/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-13/16 INCH 1-7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 4-3/4 INCH 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 5-3/4 INCH 2-7/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 6-11/16 INCH 2-5/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 7-1/8 INCH 2-7/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE ROHS COMPLIANT DEPTH...
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 8-7/8 INCH 3-1/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPLIANT DEPTH...

<< Prev