Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling SRC-125

Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet
Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SRC-125 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
SRC-125
Rigid/EMT Conduit Coupling SRC-125
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/16 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
  • SPLIT, THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-1/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 2-3/16 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-125
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details