Bridgeport Fittings, Inc. Rigid/Emt Conduit Coupling SRC-600

Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9 1/4 INCH RIGID CONDUIT/IMC USED ON UL 514-B APPROVAL 7 5/8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE B[R] BRAND
Datasheet
Description
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9 1/4 INCH RIGID CONDUIT/IMC USED ON UL 514-B APPROVAL 7 5/8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE B[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Coupling - SRC-600 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Coupling
SRC-600
Rigid/Emt Conduit Coupling SRC-600
THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 9 1/4 INCH RIGID CONDUIT/IMC USED ON UL 514-B APPROVAL 7 5/8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE B[R] BRAND
  • THREADED SPLIT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 9 1/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514-B APPROVAL
  • 7 5/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • B[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-600
Product Name Rigid/Emt Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details