Bridgeport Fittings, Inc. Rigid/Emt Conduit Support 989

Description
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 3 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
Datasheet
Description
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 3 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/Emt Conduit Support - 989 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/Emt Conduit Support
989
Rigid/Emt Conduit Support 989
PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 3 1/2 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
  • PARALLEL TYPE
  • MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL
  • HOT DIP GALVANIZED FINISH
  • UL (CANADA AND US) APPROVAL
  • 3 1/2 INCH TRADE SIZE
  • B[R] BRAND
  • SIZE 2 7/8 INCH W X 1 7/16 INCH H
  • APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 989
Product Name Rigid/Emt Conduit Support
Fitting Type Conduit Support
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Brass
View Details