Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling SRC-300

Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-1/8 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet
Description
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-1/8 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SRC-300 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
SRC-300
Rigid/EMT Conduit Coupling SRC-300
SPLIT, THREADED TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4-1/8 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPATIBLE SRC MODEL
  • SPLIT, THREADED TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 5-1/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 4-1/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • ROHS COMPATIBLE
  • SRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number SRC-300
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details