Bridgeport Fittings, Inc. Datasheets for Flashing (weatherproofing)
Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof or walls.
Flashing (weatherproofing): Learn more
| Product Name | Notes |
|---|---|
| ROOF FLASHING TYPE PLAIN GALVANIZED STEEL MATERIAL GALVANIZED/PLASTIC/C AST IRON ELECTRICAL SERVICE MAST APPLICATION 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE RF MODEL | |
| ROOF FLASHING TYPE PLAIN GALVANIZED STEEL MATERIAL GALVANIZED/PLASTIC/C AST IRON ELECTRICAL SERVICE MAST APPLICATION 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE RF MODEL | |
| ROOF FLASHING TYPE PLAIN GALVANIZED STEEL MATERIAL GALVANIZED/PLASTIC/C AST IRON ELECTRICAL SERVICE MAST APPLICATION 25 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPATIBLE RF MODEL | |
| ROOF FLASHING TYPE PLAIN GALVANIZED STEEL MATERIAL GALVANIZED/PLASTIC/C AST IRON ELECTRICAL SERVICE MAST APPLICATION 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPATIBLE RF MODEL | |
| ROOF FLASHING TYPE PLAIN NEOPRENE MATERIAL COPPER/CAST IRON/GALVANIZED/PLAS TIC PIPE APPLICATION 12 STANDARD PACKAGE 1-1/4 TO 1-1/2 INCH TRADE SIZE ROHS COMPATIBLE RFN MODEL | |
| ROOF FLASHING TYPE PLAIN NEOPRENE MATERIAL COPPER/CAST IRON/GALVANIZED/PLAS TIC PIPE APPLICATION 12 STANDARD PACKAGE 2 INCH TRADE SIZE ROHS COMPATIBLE RFN MODEL | |
| ROOF FLASHING TYPE PLAIN NEOPRENE MATERIAL COPPER/CAST IRON/GALVANIZED/PLAS TIC PIPE APPLICATION 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE ROHS COMPATIBLE RFN MODEL | |
| ROOF FLASHING TYPE PLAIN NEOPRENE MATERIAL COPPER/CAST IRON/GALVANIZED/PLAS TIC PIPE APPLICATION 12 STANDARD PACKAGE 3 INCH TRADE SIZE ROHS COMPATIBLE RFN MODEL | |
| ROOF FLASHING TYPE PLAIN NEOPRENE MATERIAL COPPER/CAST IRON/GALVANIZED/PLAS TIC PIPE APPLICATION 12 STANDARD PACKAGE 4 INCH TRADE SIZE ROHS COMPATIBLE RFN MODEL |